Thomas & Betts Corporation WIRE MARKER WH:2(BAG/250)AWG22-16 SMS118-9-2

Description
WIRE MARKER WH:2(BAG/250)AWG22-1 6
Description
WIRE MARKER WH:2(BAG/250)AWG22-1 6

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
WIRE MARKER WH:2(BAG/250)AWG22-16
70092601
WIRE MARKER WH:2(BAG/250)AWG22-16 70092601
WIRE MARKER WH:2(BAG/250)AWG22-1 6

WIRE MARKER WH:2(BAG/250)AWG22-16

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Markers and Cable Markers
Product Number 70092601
Product Name WIRE MARKER WH:2(BAG/250)AWG22-16
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details