ABB AB
SKWR5G -- RCPT WT 5W 4P M P ABB - THOMAS & BETTS
ABB AB
Rcpt Wt 5W 4P M P Abb - Thomas & Betts
SKWR5G
Description
RCPT WT 5W 4P M P
Description
RCPT WT 5W 4P M P
Suppliers
Rcpt Wt 5W 4P M P Abb - Thomas & Betts
99H2256
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H2256 |
|
Product Name
|
Rcpt Wt 5W 4P M P Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details