ABB AB Auxiliary Contact SK829002-C

Description
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, A SERIES, 1-NO-1-NC, 53546162, (CAL16-11C). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, A SERIES, 1-NO-1-NC, 53546162, (CAL16-11C). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 40593989 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
40593989
Auxiliary Contact 40593989
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, A SERIES, 1-NO-1-NC, 53546162, (CAL16-11C). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, A SERIES, 1-NO-1-NC, 53546162, (CAL16-11C). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 40593989
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09R10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-18B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
Solid State Overload/Relay - 94721743 - Radwell International
Specs
Device Technology Solid State
View Details