ABB AB Cable Tie, 288Mm, Nylon, Natural, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts SF300-50

Description
CABLE TIE, 288MM, NYLON, NATURAL, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:288mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 288MM, NYLON, NATURAL, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:288mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 288Mm, Nylon, Natural, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 25C1072 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 288Mm, Nylon, Natural, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
25C1072
Cable Tie, 288Mm, Nylon, Natural, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 25C1072
CABLE TIE, 288MM, NYLON, NATURAL, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:288mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 288MM, NYLON, NATURAL, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:288mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25C1072
Product Name Cable Tie, 288Mm, Nylon, Natural, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Length 11.34 inch (288 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details