CABLE TIE, NATURAL, NYLON 6.6, 205.74MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:In-Line; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 75H9281 |
| Product Name | Cable Tie, Natural, Nylon 6.6, 205.74Mm; Cable Tie Material Abb Thomas & Betts |
| Length | 8.11 inch (206 mm) |