ABB AB Cable Tie, Low Profile, 195Mm, Nylon, Black, 50Lb; Cable Tie Material Abb Thomas & Betts SF175-50X

Description
CABLE TIE, LOW PROFILE, 195MM, NYLON, BLACK, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:44.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, LOW PROFILE, 195MM, NYLON, BLACK, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:44.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Low Profile, 195Mm, Nylon, Black, 50Lb; Cable Tie Material Abb Thomas & Betts - 75H9277 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Low Profile, 195Mm, Nylon, Black, 50Lb; Cable Tie Material Abb Thomas & Betts
75H9277
Cable Tie, Low Profile, 195Mm, Nylon, Black, 50Lb; Cable Tie Material Abb Thomas & Betts 75H9277
CABLE TIE, LOW PROFILE, 195MM, NYLON, BLACK, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:44.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, LOW PROFILE, 195MM, NYLON, BLACK, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:195mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:44.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 75H9277
Product Name Cable Tie, Low Profile, 195Mm, Nylon, Black, 50Lb; Cable Tie Material Abb Thomas & Betts
Length 7.68 inch (195 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details