ABB AB Cable Tie, 118Mm, Nylon, Black, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts SF100-18X-100

Description
CABLE TIE, 118MM, NYLON, BLACK, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:Safe-Ty Series RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 118MM, NYLON, BLACK, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:Safe-Ty Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 118Mm, Nylon, Black, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts - 22C9039 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 118Mm, Nylon, Black, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts
22C9039
Cable Tie, 118Mm, Nylon, Black, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts 22C9039
CABLE TIE, 118MM, NYLON, BLACK, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:Safe-Ty Series RoHS Compliant: Yes

CABLE TIE, 118MM, NYLON, BLACK, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:Safe-Ty Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 22C9039
Product Name Cable Tie, 118Mm, Nylon, Black, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts
Length 4.65 inch (118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details