ABB AB Cable Tie, 118Mm, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Abb Thomas & Betts SF100-18

Description
CABLE TIE, 118MM, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 118MM, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 118Mm, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 97B3703 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 118Mm, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
97B3703
Cable Tie, 118Mm, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 97B3703
CABLE TIE, 118MM, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 118MM, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 97B3703
Product Name Cable Tie, 118Mm, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Length 4.65 inch (118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details