TE Connectivity Cable Ties 2-100716-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.27 MM  [.05 INCH ] Product Width : 4.8 MM  [.189 INCH ] Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounting Tensile Strength (LBF) : 45 Tensile Strength (NEWT) : 200
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.27 MM  [.05 INCH ] Product Width : 4.8 MM  [.189 INCH ] Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounting Tensile Strength (LBF) : 45 Tensile Strength (NEWT) : 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-100716-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-100716-1
Cable Ties 2-100716-1
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.27 MM  [.05 INCH ] Product Width : 4.8 MM  [.189 INCH ] Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounting Tensile Strength (LBF) : 45 Tensile Strength (NEWT) : 200

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Product Length : 200 MM  [7.9 INCH ]
  • Product Thickness : 1.27 MM  [.05 INCH ]
  • Product Width : 4.8 MM  [.189 INCH ]

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Screw Mounting
  • Tensile Strength (LBF) : 45
  • Tensile Strength (NEWT) : 200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-100716-1
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604772-0 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Cable Ties - 2-160981-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 9.45 inch (240 mm)
View Details