ABB AB Cable Tie, 118Mm, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts SF100-18-100

Description
CABLE TIE, 118MM, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 118MM, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 118Mm, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts - 75H9246 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 118Mm, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts
75H9246
Cable Tie, 118Mm, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts 75H9246
CABLE TIE, 118MM, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 118MM, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:118mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 75H9246
Product Name Cable Tie, 118Mm, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts
Length 4.65 inch (118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details