ABB AB
Cable and Cord Grips
SCG-PG361
Description
SST CG PG36 20-26MM
Request a Quote
Email Supplier
Datasheet
Description
SST CG PG36 20-26MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
6308-SCG-PG361-ND |
|
Product Name
|
Cable and Cord Grips |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Application
Cable & Wire
Material
Polyamide / Nylon
Mounting Size
0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Application
Cable & Wire
Material
Polyamide / Nylon
Operating Temperature
-40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Application
Cable & Wire
Material
Brass; Nickel Plated Brass
Opening Diameter
0.3937 to 0.5512 inch (10 to 14 mm)
View Details