Thomas & Betts Corporation Duplex/Single Receptacle S885-TRWCC14

Description
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT; PUSH, SIDE WIRING; SIGNATUR
Datasheet
Description
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT; PUSH, SIDE WIRING; SIGNATUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S885-TRWCC14 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
S885-TRWCC14
Duplex/Single Receptacle S885-TRWCC14
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT; PUSH, SIDE WIRING; SIGNATUR

DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT; PUSH, SIDE WIRING; SIGNATUR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number S885-TRWCC14
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6761-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1620D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Card Edge Power Connectors - 2007088-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details