ABB AB Braided Sleeve, 0.5, Black, 100Ft; Sleeving / Tubing Type Abb Thomas & Betts S500PC-0

Description
BRAIDED SLEEVE, 0.5", BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:0.5"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 0.5", BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:0.5"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 0.5, Black, 100Ft; Sleeving / Tubing Type Abb Thomas & Betts - 76H1392 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 0.5, Black, 100Ft; Sleeving / Tubing Type Abb Thomas & Betts
76H1392
Braided Sleeve, 0.5, Black, 100Ft; Sleeving / Tubing Type Abb Thomas & Betts 76H1392
BRAIDED SLEEVE, 0.5", BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:0.5"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

BRAIDED SLEEVE, 0.5", BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:0.5"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 76H1392
Product Name Braided Sleeve, 0.5, Black, 100Ft; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-01-QB6IN-33 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details