ABB Process Automation Division Load Break Switch, 4Pole, 415V, 63A; Contact Current Ac Max Abb S418KN-A

Description
LOAD BREAK SWITCH, 4POLE, 415V, 63A; Contact Current AC Max:63A; Contact Voltage AC Max:415V; No. of Poles:4 Pole; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 4POLE, 415V, 63A; Contact Current AC Max:63A; Contact Voltage AC Max:415V; No. of Poles:4 Pole; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 4Pole, 415V, 63A; Contact Current Ac Max Abb - 47AC9714 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 4Pole, 415V, 63A; Contact Current Ac Max Abb
47AC9714
Load Break Switch, 4Pole, 415V, 63A; Contact Current Ac Max Abb 47AC9714
LOAD BREAK SWITCH, 4POLE, 415V, 63A; Contact Current AC Max:63A; Contact Voltage AC Max:415V; No. of Poles:4 Pole; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

LOAD BREAK SWITCH, 4POLE, 415V, 63A; Contact Current AC Max:63A; Contact Voltage AC Max:415V; No. of Poles:4 Pole; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC9714
Product Name Load Break Switch, 4Pole, 415V, 63A; Contact Current Ac Max Abb
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details