Thomas & Betts Corporation Duplex/Single Receptacle S3713-TRBK

Description
SINGLE, DECORATOR TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74
Datasheet
Description
SINGLE, DECORATOR TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S3713-TRBK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
S3713-TRBK
Duplex/Single Receptacle S3713-TRBK
SINGLE, DECORATOR TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74

SINGLE, DECORATOR TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.74

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number S3713-TRBK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 Sheet F Snap-in Shuttered Power Outlet - 83011360 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details