ABB Process Automation Division Din Rail Mount Circuit Breaker S202U-K10

Description
MINIATURE CIRCUIT BREAKER, 2 POLE, 10 AMP, 240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE CIRCUIT BREAKER, 2 POLE, 10 AMP, 240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 5135150 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5135150
Din Rail Mount Circuit Breaker 5135150
MINIATURE CIRCUIT BREAKER, 2 POLE, 10 AMP, 240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, 2 POLE, 10 AMP, 240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 2 Pole, 10A; Product Range Abb - 63Y6727 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 10A; Product Range Abb
63Y6727
Circuit Breaker, 2 Pole, 10A; Product Range Abb 63Y6727
CIRCUIT BREAKER, 2 POLE, 10A; Product Range:S200U Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 10A; Product Range:S200U Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5135150 63Y6727
Product Name Din Rail Mount Circuit Breaker Circuit Breaker, 2 Pole, 10A; Product Range Abb
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3-150-714-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
QLB Series Thermal Circuit Breaker, 5A - QLB-053-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Din Rail Mount Circuit Breaker - 41175620 - Radwell International
Specs
Number of Poles 1
View Details
Electronic circuit breaker - 787-1668/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers