ABB Process Automation Division Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb S202-C32

Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb - 55Y3781 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
55Y3781
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb 55Y3781
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 5125532 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5125532
Din Rail Mount Circuit Breaker 5125532
CIRCUIT BREAKER, MINIATURE, 2 POLE, 32 AMP, 400 VAC, 50/60 HZ, C-CURVE, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +55 DEGREES C, IP20, 2CDS252001R0324. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, 2 POLE, 32 AMP, 400 VAC, 50/60 HZ, C-CURVE, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +55 DEGREES C, IP20, 2CDS252001R0324. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breakers - S202-C32 - ODG (Origin Data Global)
Shenzhen, China
Circuit Breakers
S202-C32
Circuit Breakers S202-C32
Miniature circuit breakers

Miniature circuit breakers

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 55Y3781 5125532 S202-C32
Product Name Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb Din Rail Mount Circuit Breaker Circuit Breakers
Rated AC Voltage 277 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1REC4-52-2-9-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - 486-2341-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Motor Protection - 1220728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details