ABB Process Automation Division Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb S202-C25

Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb - 55Y3780 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb
55Y3780
Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb 55Y3780
CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 2 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:25A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 73862573 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
73862573
Din Rail Mount Circuit Breaker 73862573
CIRCUIT BREAKER, 2 POLE, 1 PHASE, 25 AM, 480V, 6 KAIC, CURRENT LIMITING, DIN RAIL MOUNT, FEED-THROUGH, C TRIP CURVE, THERMAL MAGNETIC, SUPPLEMENTAL PROTECTION. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 2 POLE, 1 PHASE, 25 AM, 480V, 6 KAIC, CURRENT LIMITING, DIN RAIL MOUNT, FEED-THROUGH, C TRIP CURVE, THERMAL MAGNETIC, SUPPLEMENTAL PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 55Y3780 73862573
Product Name Circuit Breaker, Thermal Mag, 2 Pole; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data