ASEA BROWN BOVERI Circuit Breaker S201-D6
CIRCUIT BREAKER, 1 POLE, 6A; Product Range:System pro M compact S200 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | S201-D6 | 63Y6026 | |
| Product Name | Din Rail Mount Circuit Breaker | Circuit Breakers | Circuit Breaker, 1 Pole, 6A; Product Range Abb |
| Rated AC Voltage | 277 volts |