CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
CIRCUIT BREAKER, 1 POLE, 6 AMP, RATED SHORT-CIRCUIT CAPACITY: 230/400 VAC, 6KA, MAXIMUM OPERATING VOLTAGE UL/CSA: 60 VDC . FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 55Y3762 | 4715360 | S201-C6 |
| Product Name | Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb | Din Rail Mount Circuit Breaker | Circuit Breakers |
| Rated AC Voltage | 277 volts | 400 volts | |
| Rated Current | 6 amps | 6 amps | |
| Trip System Type | Thermal Magnetic |