The Circuit Breaker, Thermal Mag, 1 Pole, part number 55Y3759, is a miniature circuit breaker from the System pro M compact S200 series. It features a rated current of 32 A and operates at a voltage rating of 230/400 V AC. This device employs a delayed thermal tripping mechanism for overload protection and an electromechanical tripping mechanism for short circuit protection. It has a rated short-circuit capacity of 6 kA and complies with IEC/EN 60898-1 and IEC/EN 60947-2 standards, making it suitable for residential, commercial, and industrial applications. The breaker is designed for mounting on DIN rails and has a degree of protection rated at IP20. It can operate in ambient temperatures ranging from -25 °C to +55 °C and is RoHS compliant. The product is equipped with screw terminals and supports a variety of conductor sizes, enhancing its versatility in different installations.
CIRCUIT BREAKER, MINIATURE, 32 AMP, 1 POLE, 230/400 VAC, C CURVE, SCREW TERMINAL, DIN RAIL MOUNT, (2CDS251001R0324). FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 5127989 | 55Y3759 |
| Product Name | Molded Case Circuit Breaker | Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb |
| Rated AC Voltage | 400 volts | 277 volts |