ABB Process Automation Division Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb S201-C20

Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb - 55Y3757 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
55Y3757
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb 55Y3757
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5131837 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5131837
Molded Case Circuit Breaker 5131837
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20AMP, 1POLE, 230/400V, 50/60HZ, CCURVE, REPLACED BY ST201M-C20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20AMP, 1POLE, 230/400V, 50/60HZ, CCURVE, REPLACED BY ST201M-C20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breakers - S201-C20 - ODG (Origin Data Global)
Shenzhen, China
Circuit Breakers
S201-C20
Circuit Breakers S201-C20
Miniature circuit breakers

Miniature circuit breakers

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 55Y3757 5131837 S201-C20
Product Name Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb Molded Case Circuit Breaker Circuit Breakers
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818R-0.5-181-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary B-Trip Circuit Breakers - 1BU05R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers