ABB Process Automation Division Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb S201-C16

Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb - 55Y3756 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb
55Y3756
Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb 55Y3756
CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAG, 1 POLE; Product Range:System Pro M Compact S200 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 5131820 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
5131820
Din Rail Mount Circuit Breaker 5131820
MINIATURE CIRCUIT BREAKER, 1 POLE, 16 AMP, 230 VAC, 12-72 VDC, 12-253 VAC, 50/60 HZ, DIN RAIL MOUNT, SCREW TERMINALS, -25 TO +55 DEGREE C, IP20, (2CDS251001R0164). FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, 1 POLE, 16 AMP, 230 VAC, 12-72 VDC, 12-253 VAC, 50/60 HZ, DIN RAIL MOUNT, SCREW TERMINALS, -25 TO +55 DEGREE C, IP20, (2CDS251001R0164). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 55Y3756 5131820
Product Name Circuit Breaker, Thermal Mag, 1 Pole; Product Range Abb Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts 230 to 253 volts
Rated Current 16 amps 16 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 8-1393254-9 - TE Connectivity
Specs
Rated Current 50 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-3861/400-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU3L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers