ABB AB Bearing S1U-K-107R TYPE K

Description
TAPERED ROLLER BEARING,S1U-K-107R TYPE K. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING,S1U-K-107R TYPE K. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 116678901 - Radwell International
Willingboro, NJ, United States
Bearing
116678901
Bearing 116678901
TAPERED ROLLER BEARING,S1U-K-107R TYPE K. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING,S1U-K-107R TYPE K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 116678901
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845751 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 20.0000 inch (508.000 mm)
Overall Width 40.0000 inch (1015.999 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details