Thomas & Betts Corporation GFCI Duplex Receptacle S1595-TRCC8

Description
DUPLEX WITH LED INDICATOR LIGHT TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; CONSTRUCTIONAL FEATURE TAMPER RESIS
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; CONSTRUCTIONAL FEATURE TAMPER RESIS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - S1595-TRCC8 - Thomas & Betts Corporation
Memphis, TN, USA
GFCI Duplex Receptacle
S1595-TRCC8
GFCI Duplex Receptacle S1595-TRCC8
DUPLEX WITH LED INDICATOR LIGHT TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; CONSTRUCTIONAL FEATURE TAMPER RESIS

DUPLEX WITH LED INDICATOR LIGHT TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; CONSTRUCTIONAL FEATURE TAMPER RESIS

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number S1595-TRCC8
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Module 70 mm Stack Light - 856T-BAC7C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details