Thomas & Betts Corporation GFCI Duplex Receptacle S1595-LACC8

Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; OV
Datasheet
Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; OV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - S1595-LACC8 - Thomas & Betts Corporation
Memphis, TN, USA
GFCI Duplex Receptacle
S1595-LACC8
GFCI Duplex Receptacle S1595-LACC8
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; OV

DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; OV

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number S1595-LACC8
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
 - 1877068-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details