Thomas & Betts Corporation Occupancy Sensor/Switch RW500B-WCC4

Description
VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BASEMENT, BATHROOM, LAUNDRY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W AT 120 VAC (INCANDESCENT) LOAD RATING; 180 DE
Datasheet
Description
VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BASEMENT, BATHROOM, LAUNDRY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W AT 120 VAC (INCANDESCENT) LOAD RATING; 180 DE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW500B-WCC4 - Thomas & Betts Corporation
Memphis, TN, USA
Occupancy Sensor/Switch
RW500B-WCC4
Occupancy Sensor/Switch RW500B-WCC4
VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BASEMENT, BATHROOM, LAUNDRY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W AT 120 VAC (INCANDESCENT) LOAD RATING; 180 DE

VACANCY SENSOR TYPE; 1.69 INCH W X 1.88 INCH D X 2.63 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, BASEMENT, BATHROOM, LAUNDRY ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; 25 TO 500 W AT 120 VAC (INCANDESCENT) LOAD RATING; 180 DE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Proximity Sensors
Product Number RW500B-WCC4
Product Name Occupancy Sensor/Switch
Height 2.63 inch (66.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093540 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
ANSI Street Lighting Photocells - 476512-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details