ABB AB Enclosure RIH31LM

Description
THOMAS & BETTS, RIH31LM, ENCLOSURE, 1/2IN, THREE HOLE, SILVER. FREE 2 YEAR RADWELL WARRANTY
Description
THOMAS & BETTS, RIH31LM, ENCLOSURE, 1/2IN, THREE HOLE, SILVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 87772585 - Radwell International
Willingboro, NJ, United States
Enclosure
87772585
Enclosure 87772585
THOMAS & BETTS, RIH31LM, ENCLOSURE, 1/2IN, THREE HOLE, SILVER. FREE 2 YEAR RADWELL WARRANTY

THOMAS & BETTS, RIH31LM, ENCLOSURE, 1/2IN, THREE HOLE, SILVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 87772585
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHRO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers