ABB AB Ring Connectors RF4-10

Description
INS NYL RING TRM 4 BOLT NO10 YEL
Request a Quote Datasheet
Description
INS NYL RING TRM 4 BOLT NO10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RF4-10-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RF4-10-ND
Ring Connectors 6308-RF4-10-ND
INS NYL RING TRM 4 BOLT NO10 YEL

INS NYL RING TRM 4 BOLT NO10 YEL

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 50B7987 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
50B7987
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 50B7987
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon RF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RF4-10-ND 50B7987
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data