Thomas & Betts Corporation Duplex/Single Receptacle RF26352CD-GRY

Description
DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498B, CSA C22.2 APPROVAL; 125 V VOLTAGE RATI
Datasheet
Description
DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498B, CSA C22.2 APPROVAL; 125 V VOLTAGE RATI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RF26352CD-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
RF26352CD-GRY
Duplex/Single Receptacle RF26352CD-GRY
DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498B, CSA C22.2 APPROVAL; 125 V VOLTAGE RATI

DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498B, CSA C22.2 APPROVAL; 125 V VOLTAGE RATI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number RF26352CD-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals - 742W-15/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
AC Power Plugs & Receptacles - F32.20A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details
15 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade - 3001SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details