Thomas & Betts Corporation Duplex/Single Receptacle RF26252CD-W

Description
DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498B; CSA C22.2, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE, BACK WIRING; OVERALL DIMENSION 1.73 IN
Datasheet
Description
DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498B; CSA C22.2, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE, BACK WIRING; OVERALL DIMENSION 1.73 IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RF26252CD-W - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
RF26252CD-W
Duplex/Single Receptacle RF26252CD-W
DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498B; CSA C22.2, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE, BACK WIRING; OVERALL DIMENSION 1.73 IN

DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498B; CSA C22.2, FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE, BACK WIRING; OVERALL DIMENSION 1.73 IN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number RF26252CD-W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

France CEE 7/5 FR1-16R Snap-in AC Power Outlet - 741W-B/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
30mm Contact Block 1-NC 800G PB - 800G-DLSWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Small Box Receptacle - D52S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2006W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details