ABB Inc. Molded Case Circuit Breakers Record Plus

Description
A New Standard in Molded Case Circuit Breaker Performance Record Plus molded case circuit breakers offer a new standard of performance: Available up to 600A with interruption capacities up to 200kAIC, global approvals, compact size, dual AC/DC ratings, common internal accessories and a broad range of improved external accessories. FC100 - Thermal Magnetic Trip This 100A breaker has exceptionally high ratings (150kA @ 480V) in a small compact 3" wide frame. This is a breakthrough product that will enable smaller, more efficient designs for our customers. FB100 - Thermal Magnetic Trip The FB100 molded case circuit breakers have the same features as the FC100 circuit breakers with 1 3/8" pole spacing for easy integration into equipment. FE250 - Electronic Trip This 250A breaker provides up to 100kAIC @ 480VAC in 2 and 3 pole designs. It requires a 1 3/8" pole spacing. FG600 - Electronic Trip This 600A breaker offers the highest short circuit ratings in the industry at up to 200kAIC @ 480V, all in a traditional 400A frame.
Description
A New Standard in Molded Case Circuit Breaker Performance Record Plus molded case circuit breakers offer a new standard of performance: Available up to 600A with interruption capacities up to 200kAIC, global approvals, compact size, dual AC/DC ratings, common internal accessories and a broad range of improved external accessories. FC100 - Thermal Magnetic Trip This 100A breaker has exceptionally high ratings (150kA @ 480V) in a small compact 3" wide frame. This is a breakthrough product that will enable smaller, more efficient designs for our customers. FB100 - Thermal Magnetic Trip The FB100 molded case circuit breakers have the same features as the FC100 circuit breakers with 1 3/8" pole spacing for easy integration into equipment. FE250 - Electronic Trip This 250A breaker provides up to 100kAIC @ 480VAC in 2 and 3 pole designs. It requires a 1 3/8" pole spacing. FG600 - Electronic Trip This 600A breaker offers the highest short circuit ratings in the industry at up to 200kAIC @ 480V, all in a traditional 400A frame.

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breakers - Record Plus - ABB Inc.
Memphis, TN, United States
Molded Case Circuit Breakers
Record Plus
Molded Case Circuit Breakers Record Plus
A New Standard in Molded Case Circuit Breaker Performance Record Plus molded case circuit breakers offer a new standard of performance: Available up to 600A with interruption capacities up to 200kAIC, global approvals, compact size, dual AC/DC ratings, common internal accessories and a broad range of improved external accessories. FC100 - Thermal Magnetic Trip This 100A breaker has exceptionally high ratings (150kA @ 480V) in a small compact 3" wide frame. This is a breakthrough product that will enable smaller, more efficient designs for our customers. FB100 - Thermal Magnetic Trip The FB100 molded case circuit breakers have the same features as the FC100 circuit breakers with 1 3/8" pole spacing for easy integration into equipment. FE250 - Electronic Trip This 250A breaker provides up to 100kAIC @ 480VAC in 2 and 3 pole designs. It requires a 1 3/8" pole spacing. FG600 - Electronic Trip This 600A breaker offers the highest short circuit ratings in the industry at up to 200kAIC @ 480V, all in a traditional 400A frame.

A New Standard in Molded Case Circuit Breaker Performance Record Plus molded case circuit breakers offer a new standard of performance: Available up to 600A with interruption capacities up to 200kAIC, global approvals, compact size, dual AC/DC ratings, common internal accessories and a broad range of improved external accessories. FC100 - Thermal Magnetic Trip This 100A breaker has exceptionally high ratings (150kA @ 480V) in a small compact 3" wide frame. This is a breakthrough product that will enable smaller, more efficient designs for our customers. FB100 - Thermal Magnetic Trip The FB100 molded case circuit breakers have the same features as the FC100 circuit breakers with 1 3/8" pole spacing for easy integration into equipment. FE250 - Electronic Trip This 250A breaker provides up to 100kAIC @ 480VAC in 2 and 3 pole designs. It requires a 1 3/8" pole spacing. FG600 - Electronic Trip This 600A breaker offers the highest short circuit ratings in the industry at up to 200kAIC @ 480V, all in a traditional 400A frame.

Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Circuit Breakers
Product Number Record Plus
Product Name Molded Case Circuit Breakers
Rated AC Voltage ? to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3848-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details