ABB AB Ring Connectors RDV727

Description
INS VINYL RING TERM, 8, 5/16, RE
Request a Quote Datasheet
Description
INS VINYL RING TERM, 8, 5/16, RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RDV727-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RDV727-ND
Ring Connectors 6308-RDV727-ND
INS VINYL RING TERM, 8, 5/16, RE

INS VINYL RING TERM, 8, 5/16, RE

Buy Now Datasheet
Ring Tongue Terminal, 5/16
Chicago, IL, United States
Ring Tongue Terminal, 5/16", 8Awg, Red; Stud Size - Metric Abb - Thomas & Betts
99H1219
Ring Tongue Terminal, 5/16", 8Awg, Red; Stud Size - Metric Abb - Thomas & Betts 99H1219
RING TONGUE TERMINAL, 5/16", 8AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon RDV Series; Insulator Colour:Red; Insulator Material:Vinyl

RING TONGUE TERMINAL, 5/16", 8AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon RDV Series; Insulator Colour:Red; Insulator Material:Vinyl

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RDV727-ND 99H1219
Product Name Ring Connectors Ring Tongue Terminal, 5/16", 8Awg, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers