ABB AB Ring Connectors RD8-38

Description
INS NYLON RING TERM 8 BLT 3/8IN
Request a Quote Datasheet
Description
INS NYLON RING TERM 8 BLT 3/8IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RD8-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RD8-38-ND
Ring Connectors 6308-RD8-38-ND
INS NYLON RING TERM 8 BLT 3/8IN

INS NYLON RING TERM 8 BLT 3/8IN

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts - 94F2976 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
94F2976
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts 94F2976
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon RD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Sta-Kon RD Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RD8-38-ND 94F2976
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers