Thomas & Betts Corporation Terminal, Ring Tongue; Ring Connector; Nylon; 9-8-7 AWG; 1/4; 0.340 in. (Max.) RD8-14

Description
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.340 in. (Max.) insulation diameter. Stud size 1⁄4.
Description
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.340 in. (Max.) insulation diameter. Stud size 1⁄4.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Terminal, Ring Tongue; Ring Connector; Nylon; 9-8-7 AWG; 1/4; 0.340 in. (Max.)
70092064
Terminal, Ring Tongue; Ring Connector; Nylon; 9-8-7 AWG; 1/4; 0.340 in. (Max.) 70092064
Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish UL Listed, CSA Certified 0.340 in. (Max.) insulation diameter. Stud size 1⁄4.

Ring Tongue Terminal, Ring Connector Shape, Nylon Insulated, Tin Plated Finish

  • UL Listed, CSA Certified
    0.340 in. (Max.) insulation diameter. Stud size 1⁄4.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70092064
Product Name Terminal, Ring Tongue; Ring Connector; Nylon; 9-8-7 AWG; 1/4; 0.340 in. (Max.)
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
METRIC SCREW TERMINAL (YELLOW) - 7698-7 - Keystone Electronics Corp.
View Details
2 suppliers