ABB AB Ring Connectors RC863

Description
INS NYL RING TERM 12-10 NO8 YELL
Request a Quote Datasheet
Description
INS NYL RING TERM 12-10 NO8 YELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RC863-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RC863-ND
Ring Connectors 6308-RC863-ND
INS NYL RING TERM 12-10 NO8 YELL

INS NYL RING TERM 12-10 NO8 YELL

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts - 98F1466 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts
98F1466
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts 98F1466
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC863-ND 98F1466
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
IEC Connectors - 8662637 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Cable mount
View Details
2 suppliers
LOC Female Isolated Ground Panel Receptacle - 8934 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details