ABB AB Quick Connects, Quick Disconnect Connectors RC2577F

Description
INS NYL FEM-250 DISC 12-10 LEN 0
Request a Quote Datasheet
Description
INS NYL FEM-250 DISC 12-10 LEN 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RC2577F-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RC2577F-ND
Quick Connects, Quick Disconnect Connectors 6308-RC2577F-ND
INS NYL FEM-250 DISC 12-10 LEN 0

INS NYL FEM-250 DISC 12-10 LEN 0

Buy Now Datasheet
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts - 94F3038 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts
94F3038
Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts 94F3038
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC2577F-ND 94F3038
Product Name Quick Connects, Quick Disconnect Connectors Terminal Female Disconnect 0.25In Yellow; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details