ABB AB Quick Connects, Quick Disconnect Connectors RC257

Description
INS VIN FEM-250 DISC NO12-10 YEL
Request a Quote Datasheet
Description
INS VIN FEM-250 DISC NO12-10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RC257-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RC257-ND
Quick Connects, Quick Disconnect Connectors 6308-RC257-ND
INS VIN FEM-250 DISC NO12-10 YEL

INS VIN FEM-250 DISC NO12-10 YEL

Buy Now Datasheet
Terminal, Female Disconnect, 0.25
Chicago, IL, United States
Terminal, Female Disconnect, 0.25", Crimp, Yel; Product Range Abb - Thomas & Betts
31F2512
Terminal, Female Disconnect, 0.25", Crimp, Yel; Product Range Abb - Thomas & Betts 31F2512
TERMINAL, FEMALE DISCONNECT, 0.25", CRIMP, YEL; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25", CRIMP, YEL; Product Range:Sta-Kon RC 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC257-ND 31F2512
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.25", Crimp, Yel; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers