TERMINAL, FORK, STUD 10, CRIMP, YELLOW; Product Range:Sta-Kon Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 19C1899 |
| Product Name | Terminal, Fork, Stud 10, Crimp, Yellow; Product Range Abb Thomas & Betts |
| Terminal Type | Spade Crimp |