ABB AB Ring Connectors RC10-8X

Description
EXP INSNYL RNG TRM, 12-10, NO8,
Request a Quote Datasheet
Description
EXP INSNYL RNG TRM, 12-10, NO8,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RC10-8X-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RC10-8X-ND
Ring Connectors 6308-RC10-8X-ND
EXP INSNYL RNG TRM, 12-10, NO8,

EXP INSNYL RNG TRM, 12-10, NO8,

Buy Now Datasheet
Terminal, Ring Tongue, Stud 8, Yellow; Stud Size - Metric Abb - Thomas & Betts - 75H7565 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 8, Yellow; Stud Size - Metric Abb - Thomas & Betts
75H7565
Terminal, Ring Tongue, Stud 8, Yellow; Stud Size - Metric Abb - Thomas & Betts 75H7565
TERMINAL, RING TONGUE, STUD 8, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 8, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC10-8X-ND 75H7565
Product Name Ring Connectors Terminal, Ring Tongue, Stud 8, Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data