ABB AB Terminal, Pin, 0.39In, Crimp, Yellow; Product Range Abb Thomas & Betts RC10-55PT

Description
TERMINAL, PIN, 0.39IN, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 0.39IN, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 0.39In, Crimp, Yellow; Product Range Abb Thomas & Betts - 23C2724 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 0.39In, Crimp, Yellow; Product Range Abb Thomas & Betts
23C2724
Terminal, Pin, 0.39In, Crimp, Yellow; Product Range Abb Thomas & Betts 23C2724
TERMINAL, PIN, 0.39IN, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, PIN, 0.39IN, CRIMP, YELLOW; Product Range:Sta-Kon RC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 23C2724
Product Name Terminal, Pin, 0.39In, Crimp, Yellow; Product Range Abb Thomas & Betts
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers