ABB AB Ring Connectors RC10-12

Description
INS NYL RNG TERM 12-10 BOLT 1/2
Request a Quote Datasheet
Description
INS NYL RNG TERM 12-10 BOLT 1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RC10-12-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RC10-12-ND
Ring Connectors 6308-RC10-12-ND
INS NYL RNG TERM 12-10 BOLT 1/2

INS NYL RNG TERM 12-10 BOLT 1/2

Buy Now Datasheet
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts - 03P0883 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
03P0883
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts 03P0883
TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon RC Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RC10-12-ND 03P0883
Product Name Ring Connectors Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - 2606D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Coaxial Connector (RF) Accessories - SR59BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details