ABB AB Quick Connects, Quick Disconnect Connectors RBD14-187A

Description
NYL FLLY INS 90 DEG FEM DISC, 16
Request a Quote Datasheet
Description
NYL FLLY INS 90 DEG FEM DISC, 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RBD14-187A-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RBD14-187A-ND
Quick Connects, Quick Disconnect Connectors 6308-RBD14-187A-ND
NYL FLLY INS 90 DEG FEM DISC, 16

NYL FLLY INS 90 DEG FEM DISC, 16

Buy Now Datasheet
Terminal, Female Disconnect, 0.187
Chicago, IL, United States
Terminal, Female Disconnect, 0.187", Blue; Product Range Abb - Thomas & Betts
25C7122
Terminal, Female Disconnect, 0.187", Blue; Product Range Abb - Thomas & Betts 25C7122
TERMINAL, FEMALE DISCONNECT, 0.187", BLUE; Product Range:Sta-Kon Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187", BLUE; Product Range:Sta-Kon Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RBD14-187A-ND 25C7122
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.187", Blue; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data