ABB AB Ring Connectors RB853

Description
INSNYL RING TRM 18-14 BOLT NO6 B
Request a Quote Datasheet
Description
INSNYL RING TRM 18-14 BOLT NO6 B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RB853-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RB853-ND
Ring Connectors 6308-RB853-ND
INSNYL RING TRM 18-14 BOLT NO6 B

INSNYL RING TRM 18-14 BOLT NO6 B

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts - 31F223 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts
31F223
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts 31F223
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB853-ND 31F223
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details