ABB AB Quick Connects, Quick Disconnect Connectors RB257

Description
INS VINYL FEM 250 DISC NO16-14 B
Request a Quote Datasheet
Description
INS VINYL FEM 250 DISC NO16-14 B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RB257-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RB257-ND
Quick Connects, Quick Disconnect Connectors 6308-RB257-ND
INS VINYL FEM 250 DISC NO16-14 B

INS VINYL FEM 250 DISC NO16-14 B

Buy Now Datasheet
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Abb - Thomas & Betts - 51P2625 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Abb - Thomas & Betts
51P2625
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Abb - Thomas & Betts 51P2625
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Sta-Kon 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB257-ND 51P2625
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers