ABB AB Quick Connects, Quick Disconnect Connectors RB25177

Description
FULLY INS NYLON MALE TAB 16-14 2
Request a Quote Datasheet
Description
FULLY INS NYLON MALE TAB 16-14 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RB25177-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RB25177-ND
Quick Connects, Quick Disconnect Connectors 6308-RB25177-ND
FULLY INS NYLON MALE TAB 16-14 2

FULLY INS NYLON MALE TAB 16-14 2

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Blue; Product Range Abb - Thomas & Betts - 94F7300 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Blue; Product Range Abb - Thomas & Betts
94F7300
Terminal, Male Disconnect, 0.25In, Blue; Product Range Abb - Thomas & Betts 94F7300
TERMINAL, MALE DISCONNECT, 0.25IN, BLUE; Product Range:Sta-Kon RB 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, BLUE; Product Range:Sta-Kon RB 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB25177-ND 94F7300
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Blue; Product Range Abb - Thomas & Betts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products