ABB AB Ring Connectors RB14-6X

Description
EXP INSNYL RING TERM, 18-14, NO6
Request a Quote Datasheet
Description
EXP INSNYL RING TERM, 18-14, NO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RB14-6X-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RB14-6X-ND
Ring Connectors 6308-RB14-6X-ND
EXP INSNYL RING TERM, 18-14, NO6

EXP INSNYL RING TERM, 18-14, NO6

Buy Now Datasheet
Terminal, Ring, #6, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts - 94F6300 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #6, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts
94F6300
Terminal, Ring, #6, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts 94F6300
TERMINAL, RING, #6, CRIMP, BLUE, 18-14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, #6, CRIMP, BLUE, 18-14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon RB Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB14-6X-ND 94F6300
Product Name Ring Connectors Terminal, Ring, #6, Crimp, Blue, 18-14Awg; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data