Thomas & Betts Corporation Terminal; Fork; 18 to 14 AWG; 0.162 in.(Max.); Copper; Tin; Nylon; #6; Fork RB14-6F

Description
18-14 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.
Description
18-14 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 18 to 14 AWG; 0.162 in.(Max.); Copper; Tin; Nylon; #6; Fork - 70091897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 18 to 14 AWG; 0.162 in.(Max.); Copper; Tin; Nylon; #6; Fork
70091897
Terminal; Fork; 18 to 14 AWG; 0.162 in.(Max.); Copper; Tin; Nylon; #6; Fork 70091897
18-14 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

18-14 AWG, Tin Finish, Nylon Insulated Fork Terminal
Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091897
Product Name Terminal; Fork; 18 to 14 AWG; 0.162 in.(Max.); Copper; Tin; Nylon; #6; Fork
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details