ABB AB Quick Connects, Quick Disconnect Connectors RB14-110F

Description
INS NYL FEM 110 DISCONN 16-14 AW
Request a Quote Datasheet
Description
INS NYL FEM 110 DISCONN 16-14 AW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RB14-110F-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RB14-110F-ND
Quick Connects, Quick Disconnect Connectors 6308-RB14-110F-ND
INS NYL FEM 110 DISCONN 16-14 AW

INS NYL FEM 110 DISCONN 16-14 AW

Buy Now Datasheet
Terminal, Female Disconnect, 0.11In Blue; Product Range Abb - Thomas & Betts - 98F400 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.11In Blue; Product Range Abb - Thomas & Betts
98F400
Terminal, Female Disconnect, 0.11In Blue; Product Range Abb - Thomas & Betts 98F400
TERMINAL, FEMALE DISCONNECT, 0.11IN BLUE; Product Range:Sta-Kon 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.11IN BLUE; Product Range:Sta-Kon 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RB14-110F-ND 98F400
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.11In Blue; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data