ABB AB Ring Connectors RA863

Description
INSNYL RING TERM 22-16 BOLT NO8
Request a Quote Datasheet
Description
INSNYL RING TERM 22-16 BOLT NO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RA863-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RA863-ND
Ring Connectors 6308-RA863-ND
INSNYL RING TERM 22-16 BOLT NO8

INSNYL RING TERM 22-16 BOLT NO8

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts - 31F220 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
31F220
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts 31F220
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA863-ND 31F220
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Coaxial Adapters - TE-A-185-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Standard Banana Socket, 6-32 Thread Mounted - 8206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details